Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PFA60000LG

Description
Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 CSA #246217 Patented “Click & Fit” design provides a hardware-free installation Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fluted, durable filter provides superior service life between maintenance (up to 3X alternative filter materials) Offered in Light Gray or Black Accessories Replacement Filters Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray (RAL7035) - Part Number Black (RAL9011) - Filtration Efficiency % PFA10000LG - PFA10000BK - 88 PFA20000LG - PFA20000BK - 91 PFA30000LG - PFA30000BK - 91 PFA40000LG - PFA40000BK - 91 PFA60000LG - PFA60000BK - 91
Request a Quote
Description
Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 CSA #246217 Patented “Click & Fit” design provides a hardware-free installation Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fluted, durable filter provides superior service life between maintenance (up to 3X alternative filter materials) Offered in Light Gray or Black Accessories Replacement Filters Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray (RAL7035) - Part Number Black (RAL9011) - Filtration Efficiency % PFA10000LG - PFA10000BK - 88 PFA20000LG - PFA20000BK - 91 PFA30000LG - PFA30000BK - 91 PFA40000LG - PFA40000BK - 91 PFA60000LG - PFA60000BK - 91
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PFA60000LG
Electrical - Climate Control - Filtered Fans PFA60000LG
Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 CSA #246217 Patented “Click & Fit” design provides a hardware-free installation Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fluted, durable filter provides superior service life between maintenance (up to 3X alternative filter materials) Offered in Light Gray or Black Accessories Replacement Filters Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray (RAL7035) - Part Number Black (RAL9011) - Filtration Efficiency % PFA10000LG - PFA10000BK - 88 PFA20000LG - PFA20000BK - 91 PFA30000LG - PFA30000BK - 91 PFA40000LG - PFA40000BK - 91 PFA60000LG - PFA60000BK - 91
  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8, UL File #E175229
  • CSA #246217
  • Patented “Click & Fit” design provides a hardware-free installation
  • Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material
  • Fluted, durable filter provides superior service life between maintenance (up to 3X alternative filter materials)
  • Offered in Light Gray or Black

Accessories

  • Replacement Filters

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number Light Gray (RAL7035) - Part Number Black (RAL9011) - Filtration Efficiency %
PFA10000LG - PFA10000BK - 88
PFA20000LG - PFA20000BK - 91
PFA30000LG - PFA30000BK - 91
PFA40000LG - PFA40000BK - 91
PFA60000LG - PFA60000BK - 91

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PFA60000LG
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details