Xoxide Cold Cathode Sound Activated Module 174

Description
Just plug this 3-Way Cold Cathode Sound Activation Module into your current Cathode Kit, and those dull, steady cathodes of yours will instantly be turned into stunning sound sensitive cathodes. This sound activated 3-way modular kit from Logisys includes one innovative clear two-output inverter, integrated with a sound activated module, a blue LED light, and one PCI On / Off / Sound switch, as well as an adjustable sensitivity knob. This activation kit will work with any of our cold cathode lamps, including 4”, 12” and 15”. Features: Sound Control Activation Adjustable Sensitivity ON / OFF Switch (Overrides Sound Control) Specifications: Input Voltage: DC 12 Volt Input Current: 700mA Input Connector: Molex 4-pin Connector (w/ Pass-Through) Output Connector: 2 Output Socket for Dual 4", 12” or 15” Cathodes
Description
Just plug this 3-Way Cold Cathode Sound Activation Module into your current Cathode Kit, and those dull, steady cathodes of yours will instantly be turned into stunning sound sensitive cathodes. This sound activated 3-way modular kit from Logisys includes one innovative clear two-output inverter, integrated with a sound activated module, a blue LED light, and one PCI On / Off / Sound switch, as well as an adjustable sensitivity knob. This activation kit will work with any of our cold cathode lamps, including 4”, 12” and 15”. Features: Sound Control Activation Adjustable Sensitivity ON / OFF Switch (Overrides Sound Control) Specifications: Input Voltage: DC 12 Volt Input Current: 700mA Input Connector: Molex 4-pin Connector (w/ Pass-Through) Output Connector: 2 Output Socket for Dual 4", 12” or 15” Cathodes

Suppliers

Company
Product
Description
Supplier Links
Cold Cathode Sound Activated Module - 174 - Xoxide
Malvern, PA, USA
Cold Cathode Sound Activated Module
174
Cold Cathode Sound Activated Module 174
Just plug this 3-Way Cold Cathode Sound Activation Module into your current Cathode Kit, and those dull, steady cathodes of yours will instantly be turned into stunning sound sensitive cathodes. This sound activated 3-way modular kit from Logisys includes one innovative clear two-output inverter, integrated with a sound activated module, a blue LED light, and one PCI On / Off / Sound switch, as well as an adjustable sensitivity knob. This activation kit will work with any of our cold cathode lamps, including 4”, 12” and 15”. Features: Sound Control Activation Adjustable Sensitivity ON / OFF Switch (Overrides Sound Control) Specifications: Input Voltage: DC 12 Volt Input Current: 700mA Input Connector: Molex 4-pin Connector (w/ Pass-Through) Output Connector: 2 Output Socket for Dual 4", 12” or 15” Cathodes

Just plug this 3-Way Cold Cathode Sound Activation Module into your current Cathode Kit, and those dull, steady cathodes of yours will instantly be turned into stunning sound sensitive cathodes. This sound activated 3-way modular kit from Logisys includes one innovative clear two-output inverter, integrated with a sound activated module, a blue LED light, and one PCI On / Off / Sound switch, as well as an adjustable sensitivity knob. This activation kit will work with any of our cold cathode lamps, including 4”, 12” and 15”.
Features:

  • Sound Control Activation
  • Adjustable Sensitivity
  • ON / OFF Switch (Overrides Sound Control)

Specifications:

  • Input Voltage: DC 12 Volt
  • Input Current: 700mA
  • Input Connector: Molex 4-pin Connector (w/ Pass-Through)
  • Output Connector: 2 Output Socket for Dual 4", 12” or 15” Cathodes
Supplier's Site

Technical Specifications

  Xoxide
Product Category Cathode Emitters and Filaments
Product Number 174
Product Name Cold Cathode Sound Activated Module
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details
Iron (Fe) - G826 - diaago
Specs
Type Cathodic Emitters / Filaments
Shape / Form Socket or Receptacle
View Details
Tungsten Filaments - 0482037 - 0482037 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Shape / Form Bar Stock (optional feature); Wire
Applications Electroplating / Electrolysis; Aerospace, Military, Automotive, Medical Devices, Power Generation, Electronics, Heating
View Details