Umicore Metal Deposition Solutions Tungsten Filaments - 0482037 0482037

Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm
Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Filaments - 0482037 - 0482037 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Filaments - 0482037
0482037
Tungsten Filaments - 0482037 0482037
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

420


Average power and current values for source at 1600°C (A)

65


Quantity

5 pcs


Wire diameter

4 x Ø 0.8 mm

Supplier's Site
Raleigh, NC, USA
Tungsten Filaments - 0482037
0482037
Tungsten Filaments - 0482037 0482037
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs Wire diameter 4 x Ø 0.8 mm

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

420


Average power and current values for source at 1600°C (A)

65


Quantity

5 pcs


Wire diameter

4 x Ø 0.8 mm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0482037 0482037
Product Name Tungsten Filaments - 0482037 Tungsten Filaments - 0482037
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0701273 - 0701273 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers