Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PF42500T12BK

Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF42500T12LG - PF42500T12BK - 115V 20W PFA40000LG - PFA40000BK PF42500T12LG230 - PF42500T12BK230 - 230V 18W PFA40000LG - PFA40000BK PF42500T12LG24 - PF42500T12BK24 - 24V 5W PFA40000LG - PFA40000BK PF43000T12LG - PF43000T12BK - 115V 40W PFA40000LG - PFA40000BK PF43000T12LG230 - PF43000T12BK230 - 230V 39W PFA40000LG - PFA40000BK PF43000T12LG24 - PF43000T12BK24 - 24V 12W PFA40000LG - PFA40000BK Airflow data - PF 42500 - PF 43000 - PFA 40000 Filter material NEMA Type 12 Filtermat NEMA Type 12 Filtermat NEMA Type 12 Filtermat Unimpeded airflow 94 CFM 169 CFM Capacity free-flow 53 W/K I88 W/K Airflow in combination 67 CFM 142 CFM (Filterfan + Exhaust Filter) (PF 42500 + PFA 40000) (PF 43000 + PFA 40000) Capacity in combination 38 W/K 69 W/K (Filterfan + Exhaust Filter) (PF 43000 + PFA 40000) (PF 43000 + PFA 40000) Max. static pressure (Airflow = 0 m3/h) 49 Pa 112 Pa Filtration efficiency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 Technical data - PF 42500 - PF 43000 - PFA 40000 - AC/DC - AC/DC - Outside dimensions in mm 252 x 252 x 97 252 x 252 x 113 252 x 252 x 38 (height x width x installation depth) Bearing type / Lagerart ball bearings Fitting position / Einbaulage any, horizontal airflow preferred any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 1.18 kg 1.67 kg 0.46 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL9011 Black Connections / Anschlussart cage clamp cage clamp Noise Level (EN ISO 3741) 43 dB (A) 46 dB (A) Supplementary data - PF 42500 - PF 43000 - PFA 40000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 223 + 1/-0 thickness of material to 2 mm 224 + 1/-0 thickness of material > 2 mm < 3 mm
Request a Quote
Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF42500T12LG - PF42500T12BK - 115V 20W PFA40000LG - PFA40000BK PF42500T12LG230 - PF42500T12BK230 - 230V 18W PFA40000LG - PFA40000BK PF42500T12LG24 - PF42500T12BK24 - 24V 5W PFA40000LG - PFA40000BK PF43000T12LG - PF43000T12BK - 115V 40W PFA40000LG - PFA40000BK PF43000T12LG230 - PF43000T12BK230 - 230V 39W PFA40000LG - PFA40000BK PF43000T12LG24 - PF43000T12BK24 - 24V 12W PFA40000LG - PFA40000BK Airflow data - PF 42500 - PF 43000 - PFA 40000 Filter material NEMA Type 12 Filtermat NEMA Type 12 Filtermat NEMA Type 12 Filtermat Unimpeded airflow 94 CFM 169 CFM Capacity free-flow 53 W/K I88 W/K Airflow in combination 67 CFM 142 CFM (Filterfan + Exhaust Filter) (PF 42500 + PFA 40000) (PF 43000 + PFA 40000) Capacity in combination 38 W/K 69 W/K (Filterfan + Exhaust Filter) (PF 43000 + PFA 40000) (PF 43000 + PFA 40000) Max. static pressure (Airflow = 0 m3/h) 49 Pa 112 Pa Filtration efficiency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 Technical data - PF 42500 - PF 43000 - PFA 40000 - AC/DC - AC/DC - Outside dimensions in mm 252 x 252 x 97 252 x 252 x 113 252 x 252 x 38 (height x width x installation depth) Bearing type / Lagerart ball bearings Fitting position / Einbaulage any, horizontal airflow preferred any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 1.18 kg 1.67 kg 0.46 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL9011 Black Connections / Anschlussart cage clamp cage clamp Noise Level (EN ISO 3741) 43 dB (A) 46 dB (A) Supplementary data - PF 42500 - PF 43000 - PFA 40000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 223 + 1/-0 thickness of material to 2 mm 224 + 1/-0 thickness of material > 2 mm < 3 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PF42500T12BK
Electrical - Climate Control - Filtered Fans PF42500T12BK
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF42500T12LG - PF42500T12BK - 115V 20W PFA40000LG - PFA40000BK PF42500T12LG230 - PF42500T12BK230 - 230V 18W PFA40000LG - PFA40000BK PF42500T12LG24 - PF42500T12BK24 - 24V 5W PFA40000LG - PFA40000BK PF43000T12LG - PF43000T12BK - 115V 40W PFA40000LG - PFA40000BK PF43000T12LG230 - PF43000T12BK230 - 230V 39W PFA40000LG - PFA40000BK PF43000T12LG24 - PF43000T12BK24 - 24V 12W PFA40000LG - PFA40000BK Airflow data - PF 42500 - PF 43000 - PFA 40000 Filter material NEMA Type 12 Filtermat NEMA Type 12 Filtermat NEMA Type 12 Filtermat Unimpeded airflow 94 CFM 169 CFM Capacity free-flow 53 W/K I88 W/K Airflow in combination 67 CFM 142 CFM (Filterfan + Exhaust Filter) (PF 42500 + PFA 40000) (PF 43000 + PFA 40000) Capacity in combination 38 W/K 69 W/K (Filterfan + Exhaust Filter) (PF 43000 + PFA 40000) (PF 43000 + PFA 40000) Max. static pressure (Airflow = 0 m3/h) 49 Pa 112 Pa Filtration efficiency 0.91 0.91 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 1 Technical data - PF 42500 - PF 43000 - PFA 40000 - AC/DC - AC/DC - Outside dimensions in mm 252 x 252 x 97 252 x 252 x 113 252 x 252 x 38 (height x width x installation depth) Bearing type / Lagerart ball bearings Fitting position / Einbaulage any, horizontal airflow preferred any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 1.18 kg 1.67 kg 0.46 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL9011 Black Connections / Anschlussart cage clamp cage clamp Noise Level (EN ISO 3741) 43 dB (A) 46 dB (A) Supplementary data - PF 42500 - PF 43000 - PFA 40000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 223 + 1/-0 thickness of material to 2 mm 224 + 1/-0 thickness of material > 2 mm < 3 mm

Features

  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8, UL File #E175229
  • Patented “Click & Fit” design provides a hardware free installation!
  • Plastic made from strong, heat resistant ABS-FR, UL 94 V0 fire approved material
  • Fan Motor is CSA Approved
  • Options: Black Grills

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Filterfan Rainhoods - 4/4X
  • Filterfan Rainhoods - 3R
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011
PF42500T12LG - PF42500T12BK - 115V 20W PFA40000LG - PFA40000BK
PF42500T12LG230 - PF42500T12BK230 - 230V 18W PFA40000LG - PFA40000BK
PF42500T12LG24 - PF42500T12BK24 - 24V 5W PFA40000LG - PFA40000BK
PF43000T12LG - PF43000T12BK - 115V 40W PFA40000LG - PFA40000BK
PF43000T12LG230 - PF43000T12BK230 - 230V 39W PFA40000LG - PFA40000BK
PF43000T12LG24 - PF43000T12BK24 - 24V 12W PFA40000LG - PFA40000BK
Airflow data - PF 42500 - PF 43000 - PFA 40000
Filter material NEMA Type 12 Filtermat NEMA Type 12 Filtermat NEMA Type 12 Filtermat
Unimpeded airflow 94 CFM 169 CFM
Capacity free-flow 53 W/K I88 W/K
Airflow in combination 67 CFM 142 CFM
(Filterfan + Exhaust Filter) (PF 42500 + PFA 40000) (PF 43000 + PFA 40000)
Capacity in combination 38 W/K 69 W/K
(Filterfan + Exhaust Filter) (PF 43000 + PFA 40000) (PF 43000 + PFA 40000)
Max. static pressure (Airflow = 0 m3/h) 49 Pa 112 Pa
Filtration efficiency 0.91 0.91 0.91
Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) G 4 (DIN EN 779)
Duty cycle 1 1
Technical data - PF 42500 - PF 43000 - PFA 40000
- AC/DC - AC/DC -
Outside dimensions in mm 252 x 252 x 97 252 x 252 x 113 252 x 252 x 38
(height x width x installation depth)
Bearing type / Lagerart ball bearings
Fitting position / Einbaulage any, horizontal airflow preferred any
Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO
Weight 1.18 kg 1.67 kg 0.46 kg
Safety protection in accordance with DIN 31 001
Color LG RAL 7035, Light Grey
Color BK RAL9011 Black
Connections / Anschlussart cage clamp cage clamp
Noise Level (EN ISO 3741) 43 dB (A) 46 dB (A)
Supplementary data - PF 42500 - PF 43000 - PFA 40000
Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F)
Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F)
Max. relative humidity 0.9
System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified
Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat
Approvals UL Recognized
* Tolerance installation cutout 223 + 1/-0 thickness of material to 2 mm
224 + 1/-0 thickness of material > 2 mm < 3 mm

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PF42500T12BK
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details