Xoxide Logisys Jumbo Multicolor Lazer LED 16514

Description
Holy Aurora Borealis, Batman! No not the Northern Lights, the Jumbo Multicolor Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The RGB design delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: BRGRB Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through
Description
Holy Aurora Borealis, Batman! No not the Northern Lights, the Jumbo Multicolor Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The RGB design delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: BRGRB Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Logisys Jumbo Multicolor Lazer LED - 16514 - Xoxide
Malvern, PA, USA
Logisys Jumbo Multicolor Lazer LED
16514
Logisys Jumbo Multicolor Lazer LED 16514
Holy Aurora Borealis, Batman! No not the Northern Lights, the Jumbo Multicolor Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The RGB design delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: BRGRB Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Holy Aurora Borealis, Batman! No not the Northern Lights, the Jumbo Multicolor Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The RGB design delivers a stellar effect.
Specifications:

  • LEDs: 5
  • Color Pattern: BRGRB
  • Angles:
    • Two outer set LEDs: 45 degree angle
    • Two mid set LEDs: 60 degree
    • Center LED: 90 degree
  • Dimensions:
    • Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H)
  • Connector: 22"Wire w/ 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 16514
Product Name Logisys Jumbo Multicolor Lazer LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers