Xoxide Logisys Jumbo Red Lazer LED 16513

Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through
Description
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Suppliers

Company
Product
Description
Supplier Links
Logisys Jumbo Red Lazer LED - 16513 - Xoxide
Malvern, PA, USA
Logisys Jumbo Red Lazer LED
16513
Logisys Jumbo Red Lazer LED 16513
Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect. Specifications: LEDs: 5 Color Pattern: UV Angles: Two outer set LEDs: 45 degree angle Two mid set LEDs: 60 degree Center LED: 90 degree Dimensions: Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H) Connector: 22"Wire w/ 4-pin Molex Pass-Through

Holy Aurora Borealis Batman! No not the Northern Lights, the Jumbo UV Laser LED from Logisys. This unit contains 5 super bright Laser LEDs to brightly illuminate anything in their path. The UV illumination delivers a stellar effect.
Specifications:

  • LEDs: 5
  • Color Pattern: UV
  • Angles:
    • Two outer set LEDs: 45 degree angle
    • Two mid set LEDs: 60 degree
    • Center LED: 90 degree
  • Dimensions:
    • Chrome Fixture: 65mm (W) x 16mm (L)x 10mm (H)
  • Connector: 22"Wire w/ 4-pin Molex Pass-Through
Supplier's Site

Technical Specifications

  Xoxide
Product Category Light Emitting Diodes (LED)
Product Number 16513
Product Name Logisys Jumbo Red Lazer LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details