Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Terminals
FAN AXIAL 80X38MM 115VAC TERM
AC Fans AC FAN 80x38mm Ball 115VAC TERM
AC AXIAL FAN, 80MM, 24CFM, 26.2DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:26.2dBA; Power Rating:4W; IP Rating:- RoHS Compliant: Yes
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | Q574-ND | FAA1-08038NBMT31 | FAA1-08038NBMT31 | 45T8654 | 70111336 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Ac Axial Fan, 80Mm, 24Cfm, 26.2Dba; Nominal Rated Voltage Ac Qualtek Electronics | FAN 80X38MM BALL 115VAC TERM |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 24 SCFM (40.79 m³/hr) | 24 SCFM (40.79 m³/hr) | 24 SCFM (40.79 m³/hr) | 22 to 29.6 SCFM (37.39 to 50.31 m³/hr) | |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | ||||
| Maximum Sound Level | 26.2 dbA | 26.2 dbA | 25.3 to 31.6 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |