Qualtek Electronics Corp. 50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-05010BBLW11

Description
FAD1-05010BBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-05010BBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-05010BBLW11 is a 50mm x 50mm x 10mm brushless DC axial fan with a ball bearing, designed for low-noise air movement. It operates at 5 VDC, drawing 0.10 A and consuming 0.45 W, with a rated speed of 3700 rpm, airflow of 8.000 CFM, and static pressure of 1.270 mmAq. Noise level is 20.0 dB/A at one meter from the intake axis. The fan uses UL 1007 AWG 26 wire leads measuring 290 mm, with plastic frames and impellers rated UL94V-0. Operating temperature ranges from -10°C to 70°C, and the life expectancy is 70,000 hours. Motor protection is impedance protected.

Datasheet Summary
Powered by GS/AI

The FAD1-05010BBLW11 is a 50mm x 50mm x 10mm brushless DC axial fan with a ball bearing, designed for low-noise air movement. It operates at 5 VDC, drawing 0.10 A and consuming 0.45 W, with a rated speed of 3700 rpm, airflow of 8.000 CFM, and static pressure of 1.270 mmAq. Noise level is 20.0 dB/A at one meter from the intake axis. The fan uses UL 1007 AWG 26 wire leads measuring 290 mm, with plastic frames and impellers rated UL94V-0. Operating temperature ranges from -10°C to 70°C, and the life expectancy is 70,000 hours. Motor protection is impedance protected.

Suppliers

Company
Product
Description
Supplier Links
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010BBLW11 - Qualtek Electronics Corp.
Mentor, OH, United States
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-05010BBLW11
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-05010BBLW11
FAD1-05010BBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-05010BBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-05010BBLW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-05010BBLW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-05010BBLW11
FAN AXIAL 50X10.5MM 5VDC WIRE

FAN AXIAL 50X10.5MM 5VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-05010BBLW11 FAD1-05010BBLW11
Product Name 50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr) 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
Maximum Sound Level 20 dbA 20 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
2 suppliers
50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
AC Fans - Q1100-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7470 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details