Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length 3021094-03

Description
3021094-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: Black Length: 3ft WCI Division
Request a Quote Datasheet
Description
3021094-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: Black Length: 3ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length - 3021094-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length
3021094-03
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length 3021094-03
3021094-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: Black Length: 3ft WCI Division

3021094-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Left Angle
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1255-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1255-ND
USB Cables Q1255-ND
USB 2.0 Cable A Male to Mini B Male, Right Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male, Right Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet
Usb Cable, 2.0 A-Mini B Plug, 3Ft; Connector To Connector Qualtek Electronics - 50AJ0579 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A-Mini B Plug, 3Ft; Connector To Connector Qualtek Electronics
50AJ0579
Usb Cable, 2.0 A-Mini B Plug, 3Ft; Connector To Connector Qualtek Electronics 50AJ0579
USB CABLE, 2.0 A-MINI B PLUG, 3FT; Connector to Connector:Type A Plug to 90° Mini Type B Plug; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A-MINI B PLUG, 3FT; Connector to Connector:Type A Plug to 90° Mini Type B Plug; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021094-03 Q1255-ND 50AJ0579
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length USB Cables Usb Cable, 2.0 A-Mini B Plug, 3Ft; Connector To Connector Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - 189-250135-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021086-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers