Corsair Memory Vengeance® 1500 Dolby 7.1 USB Gaming Headset CA-9011112-WW

Description
The Vengeance 1500 USB Gaming Headset: intense, immersive sound for gamers who care about audio The Vengeance 1500's large diameter, extra-deep memory foam earpads are designed for comfort. Vengeance 1500: Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win. The results of obsessive audio engineering Amazing sound The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage. The Vengeance 1500's illuminated inline volume and microphone controller is easy to grab without taking your eyes off the action. Superior Comfort The extra-wide, extra deep earcups don't just help things sound great — they feel better, too. The memory foam earpads with microfiber covers provide a comfortable and reliable fit that conforms to the shape of your head without binding or pinching. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen. Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it. Corsair audio: a sound philosophy Comfort, fidelity, and playing to win At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive — it must also be true t
Description
The Vengeance 1500 USB Gaming Headset: intense, immersive sound for gamers who care about audio The Vengeance 1500's large diameter, extra-deep memory foam earpads are designed for comfort. Vengeance 1500: Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win. The results of obsessive audio engineering Amazing sound The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage. The Vengeance 1500's illuminated inline volume and microphone controller is easy to grab without taking your eyes off the action. Superior Comfort The extra-wide, extra deep earcups don't just help things sound great — they feel better, too. The memory foam earpads with microfiber covers provide a comfortable and reliable fit that conforms to the shape of your head without binding or pinching. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen. Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it. Corsair audio: a sound philosophy Comfort, fidelity, and playing to win At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive — it must also be true t

Suppliers

Company
Product
Description
Supplier Links
Vengeance® 1500 Dolby 7.1 USB Gaming Headset - CA-9011112-WW - Corsair Memory
Fremont, CA, USA
Vengeance® 1500 Dolby 7.1 USB Gaming Headset
CA-9011112-WW
Vengeance® 1500 Dolby 7.1 USB Gaming Headset CA-9011112-WW
The Vengeance 1500 USB Gaming Headset: intense, immersive sound for gamers who care about audio The Vengeance 1500's large diameter, extra-deep memory foam earpads are designed for comfort. Vengeance 1500: Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win. The results of obsessive audio engineering Amazing sound The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage. The Vengeance 1500's illuminated inline volume and microphone controller is easy to grab without taking your eyes off the action. Superior Comfort The extra-wide, extra deep earcups don't just help things sound great — they feel better, too. The memory foam earpads with microfiber covers provide a comfortable and reliable fit that conforms to the shape of your head without binding or pinching. Intense, Immersive Gaming The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen. Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it. Corsair audio: a sound philosophy Comfort, fidelity, and playing to win At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive — it must also be true t

The Vengeance 1500 USB Gaming Headset: intense, immersive sound for gamers who care about audio

The Vengeance 1500's large diameter, extra-deep memory foam earpads are designed for comfort.

Vengeance 1500: Dolby Headphone multi-channel audio built in.

If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games the way they were meant to be played. Dolby Headphone is compatible with any game with 3D audio, and helps reduce "headphone fatigue" while delivering the accurate 360-degree audio imaging you need if you're playing to win.

The results of obsessive audio engineering

Amazing sound

The massive 50mm drivers greatly reduce the overloading and distortion that can occur with gaming headsets that use 40mm drivers. You get more accurate sound reproduction (particularly for the all-important low-frequency effects). You hear more audio, more cleanly, and you get a competitive advantage.

The Vengeance 1500's illuminated inline volume and microphone controller is easy to grab without taking your eyes off the action.

Superior Comfort

The extra-wide, extra deep earcups don't just help things sound great — they feel better, too. The memory foam earpads with microfiber covers provide a comfortable and reliable fit that conforms to the shape of your head without binding or pinching.

Intense, Immersive Gaming

The circumaural, closed-back design blocks distracting sounds and keeps your head in the game, and the extra-large inline volume and microphone control is easy to grab and use when the action heats up — you don't need to take your eyes off the screen.

Whether you're barking instructions to your teammates or chatting with old friends, you deserve to be heard. The unidirectional, noise-cancelling microphone is tuned to capture your voice loudly and clearly, while screening out distracting background noises. And, it flips out of sight when you're not using it.

Corsair audio: a sound philosophy

Comfort, fidelity, and playing to win

At Corsair, we believe that you need more than just dramatic audio. You need the comfort that allows you to play or talk for hours without thinking about what's on your head. You need fidelity that gives you a listening experience that's not just immersive — it must also be true t

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Headsets
Product Number CA-9011112-WW
Product Name Vengeance® 1500 Dolby 7.1 USB Gaming Headset
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details