Zalman's external watercooling sensation, the Reserator, is back with an all new revision to meet today's higher powered system's astronomical cooling demands! The Reserator 1 V2 incorporates Zalman?s HCET (High Capacity Extrusion Technique) technology, high efficiency cooling technology, and optimal heat dissipation design for exceptional cooling performance even through natural convection cooling. The Reserator 1 V2 is a fan-less water cooling system that unites the functions of a reservoir, radiator, and water pump into one system for easy operation. It is anodized and comes with a custom coolant to prevent corrosion. The new CPU Water Block (ZM-WB5 Plus), VGA Water Block (ZM-GWB3), and the optional Northbridge Water Block(ZM-NWB1) and VGA RAM Water Block (ZM-RWB1) enable the setup of a complete Water Cooling System with excellent performance. Features: Reserator (Reservoir+Radiator+
Water Pump):
"Reserator" is a compound word derived from 'Reservoir' and 'Radiator' - it acts as a reservoir while radiating heat. This product works well with natural convection and integrates a water pump inside for convenience. CPU Water Block (ZM-WB5 Plus):
The CPU Water Block incorporates a pure copper base for excellent heat transfer, and has an anodized aluminum cover to prevent corrosion. It supports Intel Socket 1366/775 CPU and AMD Socket AM3/AM2+/AM2/754/939
/940 CPU, and is designed to be light weight and easy to install. VGA Water Block (ZM-GWB3):
The VGA Water Block incorporates a light weight pure aluminum base for high cooling performance, and is anodized and coated to prevent corrosion. It also incorporates revolving fittings that provide freedom in direction when connecting them with the tubes, which further allows simple installation. Anti-Corrosion Coolant (ZM-G200):
This coolant contains a high quality anti-corrosion agent for various materials including copper, aluminum, and plastic, that prevents corrosion for long term operation. Flow Indicator:
This component is connected in-line with the circulation tube for checking the circulation of the coolant. When the coolant is actively circulating, the cap inside the flow indicator shakes rapidly, providing easy indication of the circulation status. Quick Coupling:
The Fittings incorporate valves that prevent leaks when disconnecting the PVC Tubes allowing quick, convenient separation and reassembly of the Reserator for t
Zalman's external watercooling sensation, the Reserator, is back with an all new revision to meet today's higher powered system's astronomical cooling demands!
The Reserator 1 V2 incorporates Zalman?s HCET (High Capacity Extrusion Technique) technology, high efficiency cooling technology, and optimal heat dissipation design for exceptional cooling performance even through natural convection cooling.
The Reserator 1 V2 is a fan-less water cooling system that unites the functions of a reservoir, radiator, and water pump into one system for easy operation. It is anodized and comes with a custom coolant to prevent corrosion.
The new CPU Water Block (ZM-WB5 Plus), VGA Water Block (ZM-GWB3), and the optional Northbridge Water Block(ZM-NWB1) and VGA RAM Water Block (ZM-RWB1) enable the setup of a complete Water Cooling System with excellent performance.
Features:
- Reserator (Reservoir+Radiator+Water Pump):
"Reserator" is a compound word derived from 'Reservoir' and 'Radiator' - it acts as a reservoir while radiating heat. This product works well with natural convection and integrates a water pump inside for convenience.
- CPU Water Block (ZM-WB5 Plus):
The CPU Water Block incorporates a pure copper base for excellent heat transfer, and has an anodized aluminum cover to prevent corrosion. It supports Intel Socket 1366/775 CPU and AMD Socket AM3/AM2+/AM2/754/939/940 CPU, and is designed to be light weight and easy to install.
- VGA Water Block (ZM-GWB3):
The VGA Water Block incorporates a light weight pure aluminum base for high cooling performance, and is anodized and coated to prevent corrosion. It also incorporates revolving fittings that provide freedom in direction when connecting them with the tubes, which further allows simple installation.
- Anti-Corrosion Coolant (ZM-G200):
This coolant contains a high quality anti-corrosion agent for various materials including copper, aluminum, and plastic, that prevents corrosion for long term operation.
This component is connected in-line with the circulation tube for checking the circulation of the coolant. When the coolant is actively circulating, the cap inside the flow indicator shakes rapidly, providing easy indication of the circulation status.
The Fittings incorporate valves that prevent leaks when disconnecting the PVC Tubes allowing quick, convenient separation and reassembly of the Reserator for t