Xoxide Thermalright Chill Factor 2 Thermal Compound 130981

Description
Offering increased adhesiveness for ridiculously easy application, the Thermalright Chill Factor 2 Thermal Compound is a durable, long-lasting tool that you can apply with no fuss and little mess. The second addition of Thermalright's Chill Factor Thermal Compound uses less silicon oil (which yields less vaporization), and is engineered for better bonding. That leaves you with no run, migrate, or bleed! Best of all, the CF2 Thermal Compound is highly compatible with multiple multi-core CPUs and platforms, and does not contain any metal or other electrically conductive materials. So if you're looking for a compound that offers one of the best price-to-performance ratios out there, the Thermalright Chill Factor 2 Thermal Compound is the one to choose. Specifications: Color: Gray Volume: 4g Ingredients: Zinc Oxcide 40~50% Metal powder 40~50% Flash point: 350°C Temperature Limits: -40°C ~ 140°C Reminder: To achieve best result and maintain proper heat conduct, be sure to clean your heatsink often and clean aging thermal compound off CPU to re-apply Chill Factor 2 every 12 months.
Description
Offering increased adhesiveness for ridiculously easy application, the Thermalright Chill Factor 2 Thermal Compound is a durable, long-lasting tool that you can apply with no fuss and little mess. The second addition of Thermalright's Chill Factor Thermal Compound uses less silicon oil (which yields less vaporization), and is engineered for better bonding. That leaves you with no run, migrate, or bleed! Best of all, the CF2 Thermal Compound is highly compatible with multiple multi-core CPUs and platforms, and does not contain any metal or other electrically conductive materials. So if you're looking for a compound that offers one of the best price-to-performance ratios out there, the Thermalright Chill Factor 2 Thermal Compound is the one to choose. Specifications: Color: Gray Volume: 4g Ingredients: Zinc Oxcide 40~50% Metal powder 40~50% Flash point: 350°C Temperature Limits: -40°C ~ 140°C Reminder: To achieve best result and maintain proper heat conduct, be sure to clean your heatsink often and clean aging thermal compound off CPU to re-apply Chill Factor 2 every 12 months.

Suppliers

Company
Product
Description
Supplier Links
Thermalright Chill Factor 2 Thermal Compound - 130981 - Xoxide
Malvern, PA, USA
Thermalright Chill Factor 2 Thermal Compound
130981
Thermalright Chill Factor 2 Thermal Compound 130981
Offering increased adhesiveness for ridiculously easy application, the Thermalright Chill Factor 2 Thermal Compound is a durable, long-lasting tool that you can apply with no fuss and little mess. The second addition of Thermalright's Chill Factor Thermal Compound uses less silicon oil (which yields less vaporization), and is engineered for better bonding. That leaves you with no run, migrate, or bleed! Best of all, the CF2 Thermal Compound is highly compatible with multiple multi-core CPUs and platforms, and does not contain any metal or other electrically conductive materials. So if you're looking for a compound that offers one of the best price-to-performance ratios out there, the Thermalright Chill Factor 2 Thermal Compound is the one to choose. Specifications: Color: Gray Volume: 4g Ingredients: Zinc Oxcide 40~50% Metal powder 40~50% Flash point: 350°C Temperature Limits: -40°C ~ 140°C Reminder: To achieve best result and maintain proper heat conduct, be sure to clean your heatsink often and clean aging thermal compound off CPU to re-apply Chill Factor 2 every 12 months.

Offering increased adhesiveness for ridiculously easy application, the Thermalright Chill Factor 2 Thermal Compound is a durable, long-lasting tool that you can apply with no fuss and little mess. The second addition of Thermalright's Chill Factor Thermal Compound uses less silicon oil (which yields less vaporization), and is engineered for better bonding. That leaves you with no run, migrate, or bleed!
Best of all, the CF2 Thermal Compound is highly compatible with multiple multi-core CPUs and platforms, and does not contain any metal or other electrically conductive materials. So if you're looking for a compound that offers one of the best price-to-performance ratios out there, the Thermalright Chill Factor 2 Thermal Compound is the one to choose.
Specifications:

  • Color: Gray
  • Volume: 4g
  • Ingredients:
    • Zinc Oxcide 40~50%
    • Metal powder 40~50%
  • Flash point: 350°C
  • Temperature Limits: -40°C ~ 140°C

Reminder: To achieve best result and maintain proper heat conduct, be sure to clean your heatsink often and clean aging thermal compound off CPU to re-apply Chill Factor 2 every 12 months.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 130981
Product Name Thermalright Chill Factor 2 Thermal Compound
Unlock Full Specs
to access all available technical data

Similar Products

Form-In-Place Gap Filler - SARCON® SPG-70A - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Industry Electronics
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 2457314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1000 W/m-K (578 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details