Qualtek Electronics Corp. 60x60x25mm, 5 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06025BBLW12-A

Description
FAD1-06025BBLW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE DC Axial Fan
Request a Quote Datasheet
Description
FAD1-06025BBLW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE DC Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 5 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBLW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 5 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-06025BBLW12-A
60x60x25mm, 5 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06025BBLW12-A
FAD1-06025BBLW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE DC Axial Fan

FAD1-06025BBLW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Axial Fan

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q1061-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q1061-ND
DC Brushless Fans (BLDC) Q1061-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 12.7 CFM (0.356m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 12.7 CFM (0.356m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 60Mm, 12.782Cfm, 18.9Dba; Supply Voltage Vdc Qualtek Electronics - 37AC1791 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 60Mm, 12.782Cfm, 18.9Dba; Supply Voltage Vdc Qualtek Electronics
37AC1791
Dc Axial Fan, 60Mm, 12.782Cfm, 18.9Dba; Supply Voltage Vdc Qualtek Electronics 37AC1791
DC AXIAL FAN, 60MM, 12.782CFM, 18.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.782CFM; Noise Rating:18.9dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, 60MM, 12.782CFM, 18.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.782CFM; Noise Rating:18.9dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC FAN 60X25mm BALL 5VDC WIRE

DC Fans DC FAN 60X25mm BALL 5VDC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-06025BBLW12-A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-06025BBLW12-A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-06025BBLW12-A
FAN AXIAL 60X25MM BALL 5VDC WIRE

FAN AXIAL 60X25MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-06025BBLW12-A Q1061-ND 37AC1791 FAD1-06025BBLW12-A FAD1-06025BBLW12-A
Product Name 60x60x25mm, 5 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC) Dc Axial Fan, 60Mm, 12.782Cfm, 18.9Dba; Supply Voltage Vdc Qualtek Electronics DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr) 12.7 SCFM (21.59 m³/hr) 12.78 SCFM (21.73 m³/hr) 12.7 SCFM (21.59 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr) 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 18.9 dbA 18.9 dbA 18.9 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
40x40x20mm, 5 VDC, 7.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
DC Fans - FAD1-02510CBAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers