If you don't think that your system is getting adequate cooling, Evercool offers a unique solution. By using the GT-365 as an intermediary between your fans and your power supply, you can give your components the extra protection they deserve. The GT-365 works by powering the fans even after the computer is shut off. This allows your components to cool down to room temperature faster for longer life. This is a simple, inexpensive modification that can help lengthen your components' life. Features:
Power indicator LED: green when on, red when off
Uses +5V rail from power supply
Powers fans for five minutes after computer shutdown
Specifications:
Model: GT-365
Dimensions: 50mm x 37mm x 20mm
Rated Voltage: 5V
Post-Shutdown Cooling Period: 5 minutes
Indicator LED: Yes
Weight: 20g
If you don't think that your system is getting adequate cooling, Evercool offers a unique solution. By using the GT-365 as an intermediary between your fans and your power supply, you can give your components the extra protection they deserve. The GT-365 works by powering the fans even after the computer is shut off. This allows your components to cool down to room temperature faster for longer life. This is a simple, inexpensive modification that can help lengthen your components' life.
Features:
- Power indicator LED: green when on, red when off
- Uses +5V rail from power supply
- Powers fans for five minutes after computer shutdown
Specifications:
- Model: GT-365
- Dimensions: 50mm x 37mm x 20mm
- Rated Voltage: 5V
- Post-Shutdown Cooling Period: 5 minutes
- Indicator LED: Yes
- Weight: 20g