Xoxide Thermaltake 210 Water Flow Indicator 11264

Description
Your water pump is humming away, but how can you really be sure it is working? With the 210 Flow Indicator from Thermaltake, you will never have to worry about not knowing if your pump is malfunctioning. A wheel easily visible through an acrylic window inside the housing, spins when your water pump is operational. The flow indicator itself can be mounted anywhere inline, and more then one can be used anywhere that you want to be able to check the flow status of your water-cooled system. The main housing of the 210 Flow Indicator is constructed of pure anodized aluminum, with an acrylic side window. Easy to install quick connectors make installation through most standard tubing sizes a snap. So keep track of your flow with the Thermaltake 210 Flow Indicator. Features: Easy to install anywhere in your system Suitable for any line with an inner diameter of 6 to 13mm Reliable flow monitoring Quick install connectors save you time Complements Big Water System Specifications: Dimension: 58.9 x 35.88 x 26mm Main Body: Pure Aluminum, Anodized Quick Install Connectors: 1/4" ID, 3/8" ID, 1/2" ID
Description
Your water pump is humming away, but how can you really be sure it is working? With the 210 Flow Indicator from Thermaltake, you will never have to worry about not knowing if your pump is malfunctioning. A wheel easily visible through an acrylic window inside the housing, spins when your water pump is operational. The flow indicator itself can be mounted anywhere inline, and more then one can be used anywhere that you want to be able to check the flow status of your water-cooled system. The main housing of the 210 Flow Indicator is constructed of pure anodized aluminum, with an acrylic side window. Easy to install quick connectors make installation through most standard tubing sizes a snap. So keep track of your flow with the Thermaltake 210 Flow Indicator. Features: Easy to install anywhere in your system Suitable for any line with an inner diameter of 6 to 13mm Reliable flow monitoring Quick install connectors save you time Complements Big Water System Specifications: Dimension: 58.9 x 35.88 x 26mm Main Body: Pure Aluminum, Anodized Quick Install Connectors: 1/4" ID, 3/8" ID, 1/2" ID

Suppliers

Company
Product
Description
Supplier Links
Thermaltake 210 Water Flow Indicator - 11264 - Xoxide
Malvern, PA, USA
Thermaltake 210 Water Flow Indicator
11264
Thermaltake 210 Water Flow Indicator 11264
Your water pump is humming away, but how can you really be sure it is working? With the 210 Flow Indicator from Thermaltake, you will never have to worry about not knowing if your pump is malfunctioning. A wheel easily visible through an acrylic window inside the housing, spins when your water pump is operational. The flow indicator itself can be mounted anywhere inline, and more then one can be used anywhere that you want to be able to check the flow status of your water-cooled system. The main housing of the 210 Flow Indicator is constructed of pure anodized aluminum, with an acrylic side window. Easy to install quick connectors make installation through most standard tubing sizes a snap. So keep track of your flow with the Thermaltake 210 Flow Indicator. Features: Easy to install anywhere in your system Suitable for any line with an inner diameter of 6 to 13mm Reliable flow monitoring Quick install connectors save you time Complements Big Water System Specifications: Dimension: 58.9 x 35.88 x 26mm Main Body: Pure Aluminum, Anodized Quick Install Connectors: 1/4" ID, 3/8" ID, 1/2" ID

Your water pump is humming away, but how can you really be sure it is working? With the 210 Flow Indicator from Thermaltake, you will never have to worry about not knowing if your pump is malfunctioning. A wheel easily visible through an acrylic window inside the housing, spins when your water pump is operational. The flow indicator itself can be mounted anywhere inline, and more then one can be used anywhere that you want to be able to check the flow status of your water-cooled system. The main housing of the 210 Flow Indicator is constructed of pure anodized aluminum, with an acrylic side window. Easy to install quick connectors make installation through most standard tubing sizes a snap. So keep track of your flow with the Thermaltake 210 Flow Indicator. Features:

  • Easy to install anywhere in your system
  • Suitable for any line with an inner diameter of 6 to 13mm
  • Reliable flow monitoring
  • Quick install connectors save you time
  • Complements Big Water System

Specifications:

  • Dimension: 58.9 x 35.88 x 26mm
  • Main Body: Pure Aluminum, Anodized
  • Quick Install Connectors: 1/4" ID, 3/8" ID, 1/2" ID
Supplier's Site

Technical Specifications

  Xoxide
Product Category Sight Flow Indicators
Product Number 11264
Product Name Thermaltake 210 Water Flow Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Single Wall Sight Flow Glass - GX075V-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Full View Sanitary Sight Flow Indicator (360° View) -  - LJ Star
Specs
Flow Indicator Style: Plain; Full View
Connection Type Flanged
Body Materials Steel - Stainless; Other (optional feature); Hastelloy®, AL6XN®, Monel®, and Alloy 20
View Details
Visual Flow Indicators -  - DME Company
Specs
Flow Indicator Style: Rotor
Connection Type Threaded
Mounting Orientation Horizontal
View Details