The FAD1-04020BBAW11 is a 40x40x20mm brushless DC axial fan with a two-ball bearing, operating at 5 VDC and delivering 4.489 CFM at 4200 rpm. It has UL 1007 AWG 26 wire leads measuring 295 mm, a plastic frame and impeller rated UL94V-0, and operates from -10°C to 70°C with a life expectancy of 70,000 hours. The part has no approvals.
FAD1-04020BBAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
DC Fans DC FAN 40x20mm Ball 5VDC WIRE
FAN AXIAL 40X20MM BALL 5VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020BBAW11 | FAD1-04020BBAW11 | FAD1-04020BBAW11 |
| Product Name | 40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads,B all Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4.49 SCFM (7.63 m³/hr) | 4.5 SCFM (7.65 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 17.5 dbA | 17.5 dbA | |
| Nominal Voltage | 5 volts | 5 volts |