The FAD1-06020BHMW11 is a 60mm × 60mm × 20mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC, 3900 rpm, delivering 14.279 CFM airflow and 2.844 mmAq static pressure, with a power consumption of 0.80 W and a noise level of 28.0 dB(A). It has UL 1007 AWG 24 wire leads, a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. The part has no approvals.
FAD1-06020BHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
FAN AXIAL 60X20MM 5VDC WIRE
DC Fans DC FAN 60x20mm 5VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06020BHMW11 | FAD1-06020BHMW11 | FAD1-06020BHMW11 |
| Product Name | 60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 14.28 SCFM (24.27 m³/hr) | 14.3 SCFM (24.31 m³/hr) | |
| Maximum Static Pressure | 0.1120 in H2O (0.2093 Torr) | ||
| Maximum Sound Level | 28 dbA | 28 dbA | |
| Nominal Voltage | 5 volts | 5 volts |