No 不带 50mA 6mm 300,000 Times 260gf 12V 6mm 7mm Round Button Straight SPST Plugin Tactile Switches ROHS
None Without 50mA 6mm 300,000 times 260gf 12V 6mm 7mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TC-1102-C-G-B | TC-1102-C-G-B |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 7mm x Length: 6mm x Width: 6mm | |
| Terminal Type | Straight PC Pins; PCPin | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) |