Xirrus Inc. Gigabit Network Switches

Description
Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network’s reach. Together with Xirrus Wi-Fi solutions, XT switches deliver a wired/wireless access layer that supports the most advanced and high performance applications. And it’s easy to expand capacity by stacking and managing multiple switches together. With 24 and 48 port GigE connectivity, 10 GigE uplink options, PoE+ power, and advanced security, Xirrus XT Switches and XR wireless solutions together deliver on the promise of unified access. Benefits: Easily manage up to 8 stacked switches as a single device Scale the network on-demand with stacking Robust, high-performance access network for 802.11ac Wi-Fi Flexible PoE/PoE+ power options to support a Xirrus Wi-Fi network The Xirrus XT-5003 is a three-port, in-wall Gigabit Ethernet switch powered by PoE+ that provides wired port replication. The XT-5003 switch provides in-room connectivity for both PoE and non-PoE devices and is ideal for delivering high bandwidth wired and wireless IP services in hotel rooms, dormitories, and classrooms. The switch provides an easy way to leverage existing in-wall data cabling to connect a PoE-powered Xirrus AP for wireless, while at the same time delivering in-room wired connectivity. As an unmanaged Layer 2 switch with auto-sensing Gigabit Ethernet ports, it provides plug-and-play simplicity. Benefits: Easily deploy in-room wireless by leveraging existing in-wall cabling Flexible design with choice of front and back panel cabling High speed connectivity with Gigabit uplink Requires no separate power cabling
Description
Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network’s reach. Together with Xirrus Wi-Fi solutions, XT switches deliver a wired/wireless access layer that supports the most advanced and high performance applications. And it’s easy to expand capacity by stacking and managing multiple switches together. With 24 and 48 port GigE connectivity, 10 GigE uplink options, PoE+ power, and advanced security, Xirrus XT Switches and XR wireless solutions together deliver on the promise of unified access. Benefits: Easily manage up to 8 stacked switches as a single device Scale the network on-demand with stacking Robust, high-performance access network for 802.11ac Wi-Fi Flexible PoE/PoE+ power options to support a Xirrus Wi-Fi network The Xirrus XT-5003 is a three-port, in-wall Gigabit Ethernet switch powered by PoE+ that provides wired port replication. The XT-5003 switch provides in-room connectivity for both PoE and non-PoE devices and is ideal for delivering high bandwidth wired and wireless IP services in hotel rooms, dormitories, and classrooms. The switch provides an easy way to leverage existing in-wall data cabling to connect a PoE-powered Xirrus AP for wireless, while at the same time delivering in-room wired connectivity. As an unmanaged Layer 2 switch with auto-sensing Gigabit Ethernet ports, it provides plug-and-play simplicity. Benefits: Easily deploy in-room wireless by leveraging existing in-wall cabling Flexible design with choice of front and back panel cabling High speed connectivity with Gigabit uplink Requires no separate power cabling

Suppliers

Company
Product
Description
Supplier Links
Gigabit Network Switches -  - Xirrus Inc.
Thousand Oaks, CA, USA
Gigabit Network Switches
Gigabit Network Switches
Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network’s reach. Together with Xirrus Wi-Fi solutions, XT switches deliver a wired/wireless access layer that supports the most advanced and high performance applications. And it’s easy to expand capacity by stacking and managing multiple switches together. With 24 and 48 port GigE connectivity, 10 GigE uplink options, PoE+ power, and advanced security, Xirrus XT Switches and XR wireless solutions together deliver on the promise of unified access. Benefits: Easily manage up to 8 stacked switches as a single device Scale the network on-demand with stacking Robust, high-performance access network for 802.11ac Wi-Fi Flexible PoE/PoE+ power options to support a Xirrus Wi-Fi network The Xirrus XT-5003 is a three-port, in-wall Gigabit Ethernet switch powered by PoE+ that provides wired port replication. The XT-5003 switch provides in-room connectivity for both PoE and non-PoE devices and is ideal for delivering high bandwidth wired and wireless IP services in hotel rooms, dormitories, and classrooms. The switch provides an easy way to leverage existing in-wall data cabling to connect a PoE-powered Xirrus AP for wireless, while at the same time delivering in-room wired connectivity. As an unmanaged Layer 2 switch with auto-sensing Gigabit Ethernet ports, it provides plug-and-play simplicity. Benefits: Easily deploy in-room wireless by leveraging existing in-wall cabling Flexible design with choice of front and back panel cabling High speed connectivity with Gigabit uplink Requires no separate power cabling

Xirrus XT-5024 and XT-5048 managed switches integrate the worlds of wireless and wired networks. Whether deployed at the campus edge, in remote offices, or in workgroup environments, these switches stretch your network’s reach. Together with Xirrus Wi-Fi solutions, XT switches deliver a wired/wireless access layer that supports the most advanced and high performance applications. And it’s easy to expand capacity by stacking and managing multiple switches together. With 24 and 48 port GigE connectivity, 10 GigE uplink options, PoE+ power, and advanced security, Xirrus XT Switches and XR wireless solutions together deliver on the promise of unified access.

Benefits:

  • Easily manage up to 8 stacked switches as a single device
  • Scale the network on-demand with stacking
  • Robust, high-performance access network for 802.11ac Wi-Fi
  • Flexible PoE/PoE+ power options to support a Xirrus Wi-Fi network

The Xirrus XT-5003 is a three-port, in-wall Gigabit Ethernet switch powered by PoE+ that provides wired port replication. The XT-5003 switch provides in-room connectivity for both PoE and non-PoE devices and is ideal for delivering high bandwidth wired and wireless IP services in hotel rooms, dormitories, and classrooms. The switch provides an easy way to leverage existing in-wall data cabling to connect a PoE-powered Xirrus AP for wireless, while at the same time delivering in-room wired connectivity. As an unmanaged Layer 2 switch with auto-sensing Gigabit Ethernet ports, it provides plug-and-play simplicity.

Benefits:

  • Easily deploy in-room wireless by leveraging existing in-wall cabling
  • Flexible design with choice of front and back panel cabling
  • High speed connectivity with Gigabit uplink
  • Requires no separate power cabling
Supplier's Site

Technical Specifications

  Xirrus Inc.
Product Category Network Equipment
Product Name Gigabit Network Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Routers - 2661785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network WPA2, WPA, WPA3
View Details
Lite Managed Industrial Ethernet Switches - IEN-8415L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details