The HNS-8405P is an unmanaged hardened Ethernet switch with four 10/100/1000BASE-T PoE+ ports and one 10/100/1000BASE-T RJ45 uplink port, designed for surveillance and industrial applications. It features a metal IP40 case, DIN-rail mounting, and operates from -10°C to 60°C. The switch supports IEEE 802.3at PoE+ with a 120W total power budget, delivering up to 30W per PoE port, and includes redundant power inputs via terminal block (48-57V DC) and an alarm relay. Dimensions are 31 x 136.3 x 105 mm, weighing 500 g. It complies with FCC Part 15 Class A, EN 55011 Class A, EN 55032 Class A, and relevant EMS standards including EN 61000-4-2, -4-3, -4-4, -4-5, -4-6, and -4-8, and meets IEC 60068-2-27, -2-32, and -2-6 for shock, freefall, and vibration.
Volktek - HNS-8405P is an unmanaged 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. Adaptable to different Ethernet interface speeds of 10, 100, and 1000 Mbps. The device uses VLAN Passthru for continuous packet transfer.
Designed to work in hardened indoor environments without air conditioning, it's enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | HNS-8405P |
| Product Name | Unmanaged Industrial PoE+ Switches |
| Network Equipment | Switch |