Xilinx, Inc. Embedded Processors and Controllers - XCZU27DR-2FFVE1156I XCZU27DR-2FFVE1156I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004041-XCZU27DR-2FF VE1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR-2FFVE1156IX CZU27DR2FFVE1156I; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004041-XCZU27DR-2FF VE1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR-2FFVE1156IX CZU27DR2FFVE1156I; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - XCZU27DR-2FFVE1156I - 1004041-XCZU27DR-2FFVE1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - XCZU27DR-2FFVE1156I
1004041-XCZU27DR-2FFVE1156I
Embedded Processors and Controllers - XCZU27DR-2FFVE1156I 1004041-XCZU27DR-2FFVE1156I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004041-XCZU27DR-2FF VE1156I RAM Size: 1.6 MB Number of Transceivers: 16 Categories: Embedded Processors and Controllers Max Frequency: 4 GHz Alternative Parts (Cross-Reference): XCZU27DR-2FFVE1156IX CZU27DR2FFVE1156I; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2 Number of ADC Channels: 8

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004041-XCZU27DR-2FFVE1156I
RAM Size: 1.6 MB
Number of Transceivers: 16
Categories: Embedded Processors and Controllers
Max Frequency: 4 GHz
Alternative Parts (Cross-Reference): XCZU27DR-2FFVE1156IXCZU27DR2FFVE1156I;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -2
Number of ADC Channels: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1004041-XCZU27DR-2FFVE1156I
Product Name Embedded Processors and Controllers - XCZU27DR-2FFVE1156I
Device Type Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface Transceiver IC - 753-BCM56700A0KFEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details