Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XCV3004BGG352C XCV3004BGG352C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011670-XCV3004BGG35 2C Number of Gates: 322970 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XCV3004BGG352CXCV300 -4BGG352C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011670-XCV3004BGG35 2C Number of Gates: 322970 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XCV3004BGG352CXCV300 -4BGG352C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XCV3004BGG352C - 1011670-XCV3004BGG352C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XCV3004BGG352C
1011670-XCV3004BGG352C
OEM Parts - OEM Parts (T - Z) - XCV3004BGG352C 1011670-XCV3004BGG352C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011670-XCV3004BGG35 2C Number of Gates: 322970 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XCV3004BGG352CXCV300 -4BGG352C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011670-XCV3004BGG352C
Number of Gates: 322970
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XCV3004BGG352CXCV300-4BGG352C;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1011670-XCV3004BGG352C
Product Name OEM Parts - OEM Parts (T - Z) - XCV3004BGG352C
System Gates 322970
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB940-Q1 1080p Dual FPD-Link III Deserializer - DS90UB940TNKDTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 170 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details