1080p Dual FPD-Link III Deserializer 64-WQFN -40 to 105
3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)
3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB940TNKDTQ1 | 296-DS90UB940TNKDTQ1TR-ND |
| Product Name | DS90UB940-Q1 1080p Dual FPD-Link III Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 64-WFQFN Exposed Pad |
| Logic Family | MIPI CSI-2 | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |