Extreme Engineering Solutions, Inc. (X-ES) Dual Virtex-7 Based Digital Signal Processing 6U LRM FPGA with Quad 2500 MSPS DAC & Dual 3200 MSPS ADC XCalibur5090

Description
The XCalibur5090 is a high-performance, reconfigurable, conduction-cooled 6U LRM module based on the AMD (formerly Xilinx) Virtex-7 family of FPGAs. With a pair of Virtex-7 FPGA, high-speed serial interfaces, DAC and ADC channels, external memory, and flexible, high-density I/O, the XCalibur5090 is ideal for customizable, high-bandwidth, signal-processing applications. The XCalibur5090 utilizes four AD9739 and two ADC12D1600RF to provide four channels of high-frequency 14-bit Digital Analog Conversion (DAC) at 2500 Mbps and four channels of 12-bit Analog Digital Conversion (ADC) at 1600 Mbps for high-performance Digital Signal Processing (DSP), which can also be used as two channels at 3200 Mbps. The XCalibur5090 provides a high-performance, feature-rich solution capable of interfacing to and processing streaming data from a wide variety of sensors. The X-ES FPGA Development Kit (FDK) is provided to support the requirements of high-performance, real-time, embedded streaming data applications and simplify FPGA development. It includes IP blocks, example FPGA designs, and software to control and communicate with FPGAs. Features Two AMD (formerly Xilinx) Virtex-7 XC7VX690T FPGAs Up to 1 GB of DDR3 SDRAM per FPGA in two channels Non-volatile FPGA configuration flash 128 MB of user NOR flash per FPGA Conduction-cooled 6U LRM form factor Four 14-bit 2500 MSPS AD9739 DAC Two dual-channel 12-bit 3200 MSPS ADC12D1600RF ADC 234 single-ended FPGA interconnects Eight high-speed serial FPGA interconnects 28 FPGA GPO to the backplane 51 FPGA GPI from the backplane 17 FPGA GPIO to the backplane FPGA Development Kit (FDK) Technical Specs FPGA Dual AMD (formerly Xilinx) Virtex-7 for high-performance logic and DSP applications Up to 1 GB of DDR3 SDRAM per FPGA in two channels 128 MB of user NOR flash per FPGA x8 GTX interconnect between FPGAs 234 single-ended interconnect between FPGA Supported FPGAs Virtex-7 XC7VX690T Support for commercial and industrial temperature as well as -1, -2, -3 speed grades Development Support X-ES FPGA Development Kit (FDK) LRM Backplane I/O x1 GTX 28 3.3 V CMOS from FPGA 51 3.3 V CMOS to FPGA 17 3.3 V CMOS GPIO to FPGA x1 RF REFCLK input x4 RF ADC inputs x4 RF DAC outputs Additional Features Debug access connector Debug LEDs JTAG x10 1.8 V GPIO to FPGA Physical Characteristics 6U LRM conduction-cooled form factor Dimensions: 233 mm x 164 mm 0.8 in. pitch without solder-side cover 0.85 in. and 1.0 in. pitch with solder-side cover Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XCalibur5090 is a high-performance, reconfigurable, conduction-cooled 6U LRM module based on the AMD (formerly Xilinx) Virtex-7 family of FPGAs. With a pair of Virtex-7 FPGA, high-speed serial interfaces, DAC and ADC channels, external memory, and flexible, high-density I/O, the XCalibur5090 is ideal for customizable, high-bandwidth, signal-processing applications. The XCalibur5090 utilizes four AD9739 and two ADC12D1600RF to provide four channels of high-frequency 14-bit Digital Analog Conversion (DAC) at 2500 Mbps and four channels of 12-bit Analog Digital Conversion (ADC) at 1600 Mbps for high-performance Digital Signal Processing (DSP), which can also be used as two channels at 3200 Mbps. The XCalibur5090 provides a high-performance, feature-rich solution capable of interfacing to and processing streaming data from a wide variety of sensors. The X-ES FPGA Development Kit (FDK) is provided to support the requirements of high-performance, real-time, embedded streaming data applications and simplify FPGA development. It includes IP blocks, example FPGA designs, and software to control and communicate with FPGAs. Features Two AMD (formerly Xilinx) Virtex-7 XC7VX690T FPGAs Up to 1 GB of DDR3 SDRAM per FPGA in two channels Non-volatile FPGA configuration flash 128 MB of user NOR flash per FPGA Conduction-cooled 6U LRM form factor Four 14-bit 2500 MSPS AD9739 DAC Two dual-channel 12-bit 3200 MSPS ADC12D1600RF ADC 234 single-ended FPGA interconnects Eight high-speed serial FPGA interconnects 28 FPGA GPO to the backplane 51 FPGA GPI from the backplane 17 FPGA GPIO to the backplane FPGA Development Kit (FDK) Technical Specs FPGA Dual AMD (formerly Xilinx) Virtex-7 for high-performance logic and DSP applications Up to 1 GB of DDR3 SDRAM per FPGA in two channels 128 MB of user NOR flash per FPGA x8 GTX interconnect between FPGAs 234 single-ended interconnect between FPGA Supported FPGAs Virtex-7 XC7VX690T Support for commercial and industrial temperature as well as -1, -2, -3 speed grades Development Support X-ES FPGA Development Kit (FDK) LRM Backplane I/O x1 GTX 28 3.3 V CMOS from FPGA 51 3.3 V CMOS to FPGA 17 3.3 V CMOS GPIO to FPGA x1 RF REFCLK input x4 RF ADC inputs x4 RF DAC outputs Additional Features Debug access connector Debug LEDs JTAG x10 1.8 V GPIO to FPGA Physical Characteristics 6U LRM conduction-cooled form factor Dimensions: 233 mm x 164 mm 0.8 in. pitch without solder-side cover 0.85 in. and 1.0 in. pitch with solder-side cover Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Virtex-7 Based Digital Signal Processing 6U LRM FPGA with Quad 2500 MSPS DAC & Dual 3200 MSPS ADC - XCalibur5090 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Dual Virtex-7 Based Digital Signal Processing 6U LRM FPGA with Quad 2500 MSPS DAC & Dual 3200 MSPS ADC
XCalibur5090
Dual Virtex-7 Based Digital Signal Processing 6U LRM FPGA with Quad 2500 MSPS DAC & Dual 3200 MSPS ADC XCalibur5090
The XCalibur5090 is a high-performance, reconfigurable, conduction-cooled 6U LRM module based on the AMD (formerly Xilinx) Virtex-7 family of FPGAs. With a pair of Virtex-7 FPGA, high-speed serial interfaces, DAC and ADC channels, external memory, and flexible, high-density I/O, the XCalibur5090 is ideal for customizable, high-bandwidth, signal-processing applications. The XCalibur5090 utilizes four AD9739 and two ADC12D1600RF to provide four channels of high-frequency 14-bit Digital Analog Conversion (DAC) at 2500 Mbps and four channels of 12-bit Analog Digital Conversion (ADC) at 1600 Mbps for high-performance Digital Signal Processing (DSP), which can also be used as two channels at 3200 Mbps. The XCalibur5090 provides a high-performance, feature-rich solution capable of interfacing to and processing streaming data from a wide variety of sensors. The X-ES FPGA Development Kit (FDK) is provided to support the requirements of high-performance, real-time, embedded streaming data applications and simplify FPGA development. It includes IP blocks, example FPGA designs, and software to control and communicate with FPGAs. Features Two AMD (formerly Xilinx) Virtex-7 XC7VX690T FPGAs Up to 1 GB of DDR3 SDRAM per FPGA in two channels Non-volatile FPGA configuration flash 128 MB of user NOR flash per FPGA Conduction-cooled 6U LRM form factor Four 14-bit 2500 MSPS AD9739 DAC Two dual-channel 12-bit 3200 MSPS ADC12D1600RF ADC 234 single-ended FPGA interconnects Eight high-speed serial FPGA interconnects 28 FPGA GPO to the backplane 51 FPGA GPI from the backplane 17 FPGA GPIO to the backplane FPGA Development Kit (FDK) Technical Specs FPGA Dual AMD (formerly Xilinx) Virtex-7 for high-performance logic and DSP applications Up to 1 GB of DDR3 SDRAM per FPGA in two channels 128 MB of user NOR flash per FPGA x8 GTX interconnect between FPGAs 234 single-ended interconnect between FPGA Supported FPGAs Virtex-7 XC7VX690T Support for commercial and industrial temperature as well as -1, -2, -3 speed grades Development Support X-ES FPGA Development Kit (FDK) LRM Backplane I/O x1 GTX 28 3.3 V CMOS from FPGA 51 3.3 V CMOS to FPGA 17 3.3 V CMOS GPIO to FPGA x1 RF REFCLK input x4 RF ADC inputs x4 RF DAC outputs Additional Features Debug access connector Debug LEDs JTAG x10 1.8 V GPIO to FPGA Physical Characteristics 6U LRM conduction-cooled form factor Dimensions: 233 mm x 164 mm 0.8 in. pitch without solder-side cover 0.85 in. and 1.0 in. pitch with solder-side cover Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XCalibur5090 is a high-performance, reconfigurable, conduction-cooled 6U LRM module based on the AMD (formerly Xilinx) Virtex-7 family of FPGAs. With a pair of Virtex-7 FPGA, high-speed serial interfaces, DAC and ADC channels, external memory, and flexible, high-density I/O, the XCalibur5090 is ideal for customizable, high-bandwidth, signal-processing applications.

The XCalibur5090 utilizes four AD9739 and two ADC12D1600RF to provide four channels of high-frequency 14-bit Digital Analog Conversion (DAC) at 2500 Mbps and four channels of 12-bit Analog Digital Conversion (ADC) at 1600 Mbps for high-performance Digital Signal Processing (DSP), which can also be used as two channels at 3200 Mbps.

The XCalibur5090 provides a high-performance, feature-rich solution capable of interfacing to and processing streaming data from a wide variety of sensors. The X-ES FPGA Development Kit (FDK) is provided to support the requirements of high-performance, real-time, embedded streaming data applications and simplify FPGA development. It includes IP blocks, example FPGA designs, and software to control and communicate with FPGAs.


Features

  • Two AMD (formerly Xilinx) Virtex-7 XC7VX690T FPGAs
  • Up to 1 GB of DDR3 SDRAM per FPGA in two channels
  • Non-volatile FPGA configuration flash
  • 128 MB of user NOR flash per FPGA
  • Conduction-cooled 6U LRM form factor
  • Four 14-bit 2500 MSPS AD9739 DAC
  • Two dual-channel 12-bit 3200 MSPS ADC12D1600RF ADC
  • 234 single-ended FPGA interconnects
  • Eight high-speed serial FPGA interconnects
  • 28 FPGA GPO to the backplane
  • 51 FPGA GPI from the backplane
  • 17 FPGA GPIO to the backplane
  • FPGA Development Kit (FDK)

Technical Specs

FPGA

  • Dual AMD (formerly Xilinx) Virtex-7 for high-performance logic and DSP applications
  • Up to 1 GB of DDR3 SDRAM per FPGA in two channels
  • 128 MB of user NOR flash per FPGA
  • x8 GTX interconnect between FPGAs
  • 234 single-ended interconnect between FPGA

Supported FPGAs

  • Virtex-7 XC7VX690T
  • Support for commercial and industrial temperature as well as -1, -2, -3 speed grades

Development Support

  • X-ES FPGA Development Kit (FDK)

LRM Backplane I/O

  • x1 GTX
  • 28 3.3 V CMOS from FPGA
  • 51 3.3 V CMOS to FPGA
  • 17 3.3 V CMOS GPIO to FPGA
  • x1 RF REFCLK input
  • x4 RF ADC inputs
  • x4 RF DAC outputs

Additional Features

  • Debug access connector
  • Debug LEDs
  • JTAG
  • x10 1.8 V GPIO to FPGA

Physical Characteristics

  • 6U LRM conduction-cooled form factor
  • Dimensions: 233 mm x 164 mm
  • 0.8 in. pitch without solder-side cover
  • 0.85 in. and 1.0 in. pitch with solder-side cover

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Programmable Logic Devices (PLD)
Product Number XCalibur5090
Product Name Dual Virtex-7 Based Digital Signal Processing 6U LRM FPGA with Quad 2500 MSPS DAC & Dual 3200 MSPS ADC
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 196 pins
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details