Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ240C XCS40-3PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084597-XCS40-3PQ240C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084597-XCS40-3PQ240C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ240C - 084597-XCS40-3PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ240C
084597-XCS40-3PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ240C 084597-XCS40-3PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 084597-XCS40-3PQ240C Mounting: SMD (SMT) Number of I/O: 192 Number of LABs/CLBs: 784 Number of Logic Elements/Cells: 1862 Total RAM Bits: 25088 Number of Gates: 40000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084597-XCS40-3PQ240C
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 784
Number of Logic Elements/Cells: 1862
Total RAM Bits: 25088
Number of Gates: 40000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCS40-3PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCS40-3PQ240C
IC FPGA 192 I/O 240QFP

IC FPGA 192 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084597-XCS40-3PQ240C XCS40-3PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCS40-3PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 40000
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details