Rochester Electronics Fpga EP20K200RC208-1X

Description
LOADABLE PLD, 2.5NS PQFP208 Product overview: EP20K200RC208-1X from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOADABLE PLD, 2.5NS PQFP208 Product overview: EP20K200RC208-1X from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOADABLE PLD, 2.5NS PQFP208 Product overview: EP20K200RC208-1X from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-1X can be used for catalog matching and distributor lookup.

LOADABLE PLD, 2.5NS PQFP208 Product overview: EP20K200RC208-1X from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-1X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X
918166-EP20K200RC208-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X 918166-EP20K200RC208-1X
Manufacturer: Altera Win Source Part Number: 918166-EP20K200RC208 -1X Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Exposed Pad Package: Bulk Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 144 Categories: Integrated Circuits (ICs) Case / Package: 208-RQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 918166-EP20K200RC208-1X
Series: APEX-20K®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Exposed Pad
Package: Bulk
Package: 208-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 144
Categories: Integrated Circuits (ICs)
Case / Package: 208-RQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200RC208-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K200RC208-1X
LOADABLE PLD, 2.5NS PQFP208

LOADABLE PLD, 2.5NS PQFP208

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200RC208-1X 918166-EP20K200RC208-1X EP20K200RC208-1X
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Exposed Pad QFP; Other; 208-RQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details