6U VPX -- CHANNELIZER SYSTEM
ELMA Electronic Inc.
Channelizer System
6U VPX
Description
FPGA Platform Includes:
Elma 19” 2U rackmount enclosure (other sizes available – contact Elma Sales)
Elma Bustronic 1-slot backplane
BittWare Stratix V FPGA-based 6U VPX board
4-channel, up to 5 GSPS, 8-bit ADC
2-channel, 5.6 GSPS, 14-bit DAC
6U VPX rear transition module for access to VPX I/O
BittWorks II Development Tools
Description
FPGA Platform Includes:
Elma 19” 2U rackmount enclosure (other sizes available – contact Elma Sales)
Elma Bustronic 1-slot backplane
BittWare Stratix V FPGA-based 6U VPX board
4-channel, up to 5 GSPS, 8-bit ADC
2-channel, 5.6 GSPS, 14-bit DAC
6U VPX rear transition module for access to VPX I/O
BittWorks II Development Tools
Suppliers
FPGA Platform Includes:
Elma 19” 2U rackmount enclosure (other sizes available – contact Elma Sales)
Elma Bustronic 1-slot backplane
BittWare Stratix V FPGA-based 6U VPX board
4-channel, up to 5 GSPS, 8-bit ADC
2-channel, 5.6 GSPS, 14-bit DAC
6U VPX rear transition module for access to VPX I/O
BittWorks II Development Tools
FPGA Platform Includes:
- Elma 19” 2U rackmount enclosure (other sizes available – contact Elma Sales)
- Elma Bustronic 1-slot backplane
- BittWare Stratix V FPGA-based 6U VPX board
- 4-channel, up to 5 GSPS, 8-bit ADC
- 2-channel, 5.6 GSPS, 14-bit DAC
- 6U VPX rear transition module for access to VPX I/O
- BittWorks II Development Tools
Supplier's Site
Technical Specifications
|
Product Category
|
Field-Programmable Gate Arrays (FPGA) |
|
Product Number
|
6U VPX |
|
Product Name
|
Channelizer System |
Unlock Full Specs
to access all available technical data
Similar Products
System Gates
16000
Logic Cells / Logic Blocks
1296
User I/Os
181 pins
View Details
I/O Interface
LVDS; TTL
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
I/O Interface
CMOS; TTL
System Gates
500000
Logic Family
TTL; CMOS
View Details