Xilinx, Inc. 1V FPGA Programmable Logic Device XC7V2000T-1FHG1761I

Description
FPGA Virtex-7 Family 1954560 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V2000T-1FHG1761I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-1FHG17 61I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-7 Family 1954560 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V2000T-1FHG1761I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-1FHG17 61I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC7V2000T-1FHG1761I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC7V2000T-1FHG1761I
1V FPGA Programmable Logic Device 696-XC7V2000T-1FHG1761I
FPGA Virtex-7 Family 1954560 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V2000T-1FHG1761I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-1FHG17 61I can be used for catalog matching and distributor lookup.

FPGA Virtex-7 Family 1954560 Cells 28nm Technology 1V 1761-Pin FCBGA Product overview: XC7V2000T-1FHG1761I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7V2000T-1FHG1761I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-1FHG1761I - 1010071-XC7V2000T-1FHG1761I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-1FHG1761I
1010071-XC7V2000T-1FHG1761I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-1FHG1761I 1010071-XC7V2000T-1FHG1761I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010071-XC7V2000T-1F HG1761I Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 5.7 MB Number of Logic Elements/Cells: 1.95456e+06 Number of Transceivers: 0 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): LFSC3GA115E-6FCN1704 C; LFSCM3GA115EP1-6FC11 52CXC7V2000T1FHG1761 I; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of I/Os: 850 Number of Logic Blocks (LABs): 152700 Speed Grade: -1 Number of Registers: 2.4432e+06 Number of ADC Channels: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010071-XC7V2000T-1FHG1761I
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 5.7 MB
Number of Logic Elements/Cells: 1.95456e+06
Number of Transceivers: 0
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): LFSC3GA115E-6FCN1704C; LFSCM3GA115EP1-6FC1152CXC7V2000T1FHG1761I;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of I/Os: 850
Number of Logic Blocks (LABs): 152700
Speed Grade: -1
Number of Registers: 2.4432e+06
Number of ADC Channels: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7V2000T-1FHG1761I 1010071-XC7V2000T-1FHG1761I
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7V2000T-1FHG1761I
Logic Cells / Logic Blocks 1.95E6 1.95E6
Registers 2.44E6 2.44E6
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details