EP610 - Classic Family EPLD, Logic,300 Gates,16 Macrocells
OT PLD, 37ns, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: EP610LC-35 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP610LC-35 can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Win Source Part Number: 918373-EP610LC-35
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 37NS, CMOS, PQCC28
OT PLD, 37NS, CMOS, PQCC28
* Programmable Logic Device (PLD) IC Macrocells
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | EP610LC-35 | 719-EP610LC-35 | 918373-EP610LC-35 | EP610LC-35 | EP610LC-35 | EP610LC-35 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - EP610LC-35 | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | |
| Package Type | PLCC; Other; PLCC28 |