No. of Logic Blocks:10250; No. of Macrocells:65600; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:1; Total RAM Bits:4860Kbit; No. of I/O s:200I/O s; Clock Management:MMCM, PLL; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 32AC4648 |
| Product Name | No. Of Logic Blocks Amd Xilinx |
| Macrocells | 65600 |
| Logic Cells / Logic Blocks | 10250 |
| Package Type | Other; FCBGA |