Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC7K420T-3FFG901E

Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA
Request a Quote Datasheet
Description
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC7K420T-3FFG901E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC7K420T-3FFG901E-ND
FPGAs (Field Programmable Gate Array) XC7K420T-3FFG901E-ND
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-3FFG901E - 939649-XC7K420T-3FFG901E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-3FFG901E
939649-XC7K420T-3FFG901E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-3FFG901E 939649-XC7K420T-3FFG901E
Manufacturer: Xilinx Inc. Win Source Part Number: 939649-XC7K420T-3FFG 901E Series: Kintex®-7 Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA Package: 900-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 380 Family Name: XC7K420 Categories: Integrated Circuits (ICs) Case / Package: 901-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939649-XC7K420T-3FFG901E
Series: Kintex®-7
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA
Package: 900-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 380
Family Name: XC7K420
Categories: Integrated Circuits (ICs)
Case / Package: 901-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx - 47AC6558 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx
47AC6558
Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx 47AC6558
FPGA, KINTEX-7 , 350 I/O, FCBGA-901; No. of Logic Blocks:65150; No. of Macrocells:416960; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:3; Total RAM Bits:30060Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

FPGA, KINTEX-7 , 350 I/O, FCBGA-901; No. of Logic Blocks:65150; No. of Macrocells:416960; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:901Pins; No. of Speed Grades:3; Total RAM Bits:30060Kbit; No. of I/O s:350I/O s; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC7K420T-3FFG901E
FPGA - Field Programmable Gate Array XC7K420T-3FFG901E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-3FFG901E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7K420T-3FFG901E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K420T-3FFG901E
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC7K420T-3FFG901E-ND 939649-XC7K420T-3FFG901E 47AC6558 XC7K420T-3FFG901E XC7K420T-3FFG901E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-3FFG901E Fpga, Kintex-7 , 350 I/o, Fcbga-901; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA, FCBGA Other; 901-FCBGA (31x31) Other; FCBGA
Pins 900 901
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 65150
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details