Rochester Electronics Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC AT17LV128-10SC

Description
Manufacturer: Atmel Win Source Part Number: 911798-AT17LV128-10S C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911798-AT17LV128-10S C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC - 911798-AT17LV128-10SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC
911798-AT17LV128-10SC
Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC 911798-AT17LV128-10SC
Manufacturer: Atmel Win Source Part Number: 911798-AT17LV128-10S C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 38 HTSUS: 8542.32.0051

Manufacturer: Atmel
Win Source Part Number: 911798-AT17LV128-10SC
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 38
HTSUS: 8542.32.0051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 911798-AT17LV128-10SC
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC
Package Type SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details