Manufacturer: Xilinx Inc.
Win Source Part Number: 084361-XC7K160T-3FFG
Mounting: Sub-Base Mount
Number of I/O: 400
Number of LABs/CLBs: 12675
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Family Name: XC7K160T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 0.97 V to 1.03 V
Alternative Parts (Cross-Reference): M2GL090T-FG676I; M2GL090TS-1FGG676I; M2GL060T-FGG676I;
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA
IC FPGA 400 I/O 676FCBGA
FPGA, KINTEX-7 , 250 I/O, FCBGA-676; No. of Logic Blocks:25350; No. of Macrocells:162240; FPGA Family:Kintex-7; Logic Case Style:FCBGA; No. of Pins:676Pins; No. of Speed Grades:3; Total RAM Bits:11700Kbit; No. of I/O s:250I/O s; RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084361-XC7K160T-3FFG676E | XC7K160T-3FFG676E-ND | XC7K160T-3FFG676E | 47AC6519 | XC7K160T-3FFG676E |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC7K160T-3FFG676E | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Kintex-7 , 250 I/o, Fcbga-676; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 162240 | 25350 | |||
| Package Type | Other; 676-FCBGA (27x27) | Other; 676-BBGA, FCBGA | Other; FCBGA | ||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Supply Voltage | Other; 0.97 V ~ 1.03 V | Other |