Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 EPF10K100EQC240-2

Description
Manufacturer: Altera Win Source Part Number: 870592-EPF10K100EQC2 40-2 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 240-BQFP Package: Bulk Package: 240-BQFP Mounting: Surface Mount Number of I/O: 189 Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870592-EPF10K100EQC2 40-2 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 240-BQFP Package: Bulk Package: 240-BQFP Mounting: Surface Mount Number of I/O: 189 Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 - 870592-EPF10K100EQC240-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2
870592-EPF10K100EQC240-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 870592-EPF10K100EQC240-2
Manufacturer: Altera Win Source Part Number: 870592-EPF10K100EQC2 40-2 Series: FLEX-10KE® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 240-BQFP Package: Bulk Package: 240-BQFP Mounting: Surface Mount Number of I/O: 189 Family Name: EPF10K100 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870592-EPF10K100EQC240-2
Series: FLEX-10KE®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 240-BQFP
Package: Bulk
Package: 240-BQFP
Mounting: Surface Mount
Number of I/O: 189
Family Name: EPF10K100
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC240-2
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870592-EPF10K100EQC240-2 EPF10K100EQC240-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 240-PQFP (32x32)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details