Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84I XC4005E-3PC84I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 808106-XC4005E-3PC84 I Packaging: Tray Mounting Style: SMD Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete (End Of Life) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: XC4005E
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 808106-XC4005E-3PC84 I Packaging: Tray Mounting Style: SMD Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete (End Of Life) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: XC4005E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84I - 808106-XC4005E-3PC84I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84I
808106-XC4005E-3PC84I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84I 808106-XC4005E-3PC84I
Manufacturer: Xilinx Inc. Win Source Part Number: 808106-XC4005E-3PC84 I Packaging: Tray Mounting Style: SMD Number of I/O: 61 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete (End Of Life) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: XC4005E

Manufacturer: Xilinx Inc.
Win Source Part Number: 808106-XC4005E-3PC84I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 61
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 84-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: XC4005E

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-3PC84I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005E-3PC84I
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 808106-XC4005E-3PC84I XC4005E-3PC84I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3PC84I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K100FC324-2V - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 324-BGA
User I/Os 252 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details