Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V EP20K100FC324-2V

Description
Manufacturer: Altera Win Source Part Number: 870495-EP20K100FC324 -2V Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 324-BGA Package: Bulk Package: 324-BGA Mounting: Surface Mount Number of I/O: 252 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870495-EP20K100FC324 -2V Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 324-BGA Package: Bulk Package: 324-BGA Mounting: Surface Mount Number of I/O: 252 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V - 870495-EP20K100FC324-2V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V
870495-EP20K100FC324-2V
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V 870495-EP20K100FC324-2V
Manufacturer: Altera Win Source Part Number: 870495-EP20K100FC324 -2V Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 324-BGA Package: Bulk Package: 324-BGA Mounting: Surface Mount Number of I/O: 252 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870495-EP20K100FC324-2V
Series: APEX-20K®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 324-BGA
Package: Bulk
Package: 324-BGA
Mounting: Surface Mount
Number of I/O: 252
Categories: Integrated Circuits (ICs)
Case / Package: 324-FBGA (19x19)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
LOADABLE PLD, 3NS, CMOS, PBGA324 Product overview: EP20K100FC324-2V from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100FC324-2V can be used for catalog matching and distributor lookup.

LOADABLE PLD, 3NS, CMOS, PBGA324 Product overview: EP20K100FC324-2V from Rochester Electronics is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K100FC324-2V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K100FC324-2V
Embedded - FPGAs (Field Programmable Gate Array) EP20K100FC324-2V
LOADABLE PLD, 3NS, CMOS, PBGA324

LOADABLE PLD, 3NS, CMOS, PBGA324

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870495-EP20K100FC324-2V 696-EP20K100FC324-2V EP20K100FC324-2V
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V Fpga Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-FBGA (19x19) Other; 324-BGA
Logic Family CMOS
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-1 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details