Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I XC3S1200E-4FT256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057607-XC3S1200E-4FT 256I Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057607-XC3S1200E-4FT 256I Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I - 057607-XC3S1200E-4FT256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I
057607-XC3S1200E-4FT256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I 057607-XC3S1200E-4FT256I
Manufacturer: Xilinx Inc. Win Source Part Number: 057607-XC3S1200E-4FT 256I Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057607-XC3S1200E-4FT256I
Mounting: SMD (SMT)
Number of I/O: 190
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1200E-4FT256I-ND
FPGAs (Field Programmable Gate Array) XC3S1200E-4FT256I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-4FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-4FT256I
IC FPGA 190 I/O 256FTBGA

IC FPGA 190 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-4FT256I
FPGA - Field Programmable Gate Array XC3S1200E-4FT256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057607-XC3S1200E-4FT256I XC3S1200E-4FT256I-ND XC3S1200E-4FT256I XC3S1200E-4FT256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FT256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.20E6
Logic Cells / Logic Blocks 19512
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 176 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details