EP610 - Classic Family EPLD, Logic,300 Gates,16 Macrocells
Win Source Part Number: 1018001-EP610DM-30
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Package: Bulk
Standard Package: 1
Number of I/O: 22
Programmable Type: EPLD
Number of Gates: 300
Delay Time tpd(1) Max: 30 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 16
Mounting Type: Through Hole
Package / Case: 24-CDIP
Supplier Device Package: 24-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-EP610DM-30
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC PLD 16MC 30NS 24CDIP Product overview: EP610DM-30 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP610DM-30 can be used for catalog matching and distributor lookup.
IC PLD 16MC 30NS 24CDIP
- Programmable Logic Device (PLD) IC 16 Macrocells 24-CDIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EP610DM-30 | 1018001-EP610DM-30 | 719-EP610DM-30 | EP610DM-30 | EP610DM-30 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) | |
| Package Type | Other; CDIP | Other; Bulk | CDIP | Other; 24-CDIP |