Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1000-5FG456C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1000-5FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1000-5FG456C-ND
FPGAs (Field Programmable Gate Array) XC3S1000-5FG456C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FG456C - 717016-XC3S1000-5FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FG456C
717016-XC3S1000-5FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FG456C 717016-XC3S1000-5FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 717016-XC3S1000-5FG4 56C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 333 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC3S1000-5FGG456C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717016-XC3S1000-5FG456C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 333
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XC3S1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XC3S1000-5FGG456C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-5FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-5FG456C
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-5FG456C
FPGA - Field Programmable Gate Array XC3S1000-5FG456C
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1000-5FG456C-ND 717016-XC3S1000-5FG456C XC3S1000-5FG456C XC3S1000-5FG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FG456C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 456-BBGA
Pins 456
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details