Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-35 EP910LC-35

Description
Manufacturer: Rochester Electronics Win Source Part Number: 870583-EP910LC-35 Series: * Features: series Programmable Logic Device (PLD) IC Macrocells Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 870583-EP910LC-35 Series: * Features: series Programmable Logic Device (PLD) IC Macrocells Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-35 - 870583-EP910LC-35 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-35
870583-EP910LC-35
Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-35 870583-EP910LC-35
Manufacturer: Rochester Electronics Win Source Part Number: 870583-EP910LC-35 Series: * Features: series Programmable Logic Device (PLD) IC Macrocells Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 870583-EP910LC-35
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-EP910LC-35
FPGA Programmable Logic Device 719-EP910LC-35
OT PLD, 38ns, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EP910LC-35 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP910LC-35 can be used for catalog matching and distributor lookup.

OT PLD, 38ns, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EP910LC-35 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP910LC-35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - EP910LC-35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
EP910LC-35
PLDs (Programmable Logic Device) EP910LC-35
* Programmable Logic Device (PLD) IC Macrocells

* Programmable Logic Device (PLD) IC Macrocells

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - EP910LC-35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
EP910LC-35
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) EP910LC-35
OT PLD, 38NS, CMOS, PQCC44

OT PLD, 38NS, CMOS, PQCC44

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - EP910LC-35 - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
EP910LC-35
Embedded - PLDs (Programmable Logic Device) EP910LC-35
OT PLD, 38NS, CMOS, PQCC44

OT PLD, 38NS, CMOS, PQCC44

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 870583-EP910LC-35 719-EP910LC-35 EP910LC-35 EP910LC-35 EP910LC-35
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP910LC-35 FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Internal Frequency 28.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724I8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details