Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C XC2VP2-6FGG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057590-XC2VP2-6FGG25 6C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057590-XC2VP2-6FGG25 6C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C - 057590-XC2VP2-6FGG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C
057590-XC2VP2-6FGG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C 057590-XC2VP2-6FGG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057590-XC2VP2-6FGG25 6C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057590-XC2VP2-6FGG256C
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 352
Number of Logic Elements/Cells: 3168
Total RAM Bits: 221184
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP2-6FGG256C-ND
FPGAs (Field Programmable Gate Array) XC2VP2-6FGG256C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP2-6FGG256C
FPGA - Field Programmable Gate Array XC2VP2-6FGG256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-6FGG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-6FGG256C
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057590-XC2VP2-6FGG256C XC2VP2-6FGG256C-ND XC2VP2-6FGG256C XC2VP2-6FGG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FGG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3168
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details