Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 EPF10K200SBC600-1

Description
Manufacturer: Altera Win Source Part Number: 870598-EPF10K200SBC6 00-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 600-BGA Package: Bulk Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870598-EPF10K200SBC6 00-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 600-BGA Package: Bulk Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1
870598-EPF10K200SBC600-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 870598-EPF10K200SBC600-1
Manufacturer: Altera Win Source Part Number: 870598-EPF10K200SBC6 00-1 Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 600-BGA Package: Bulk Package: 600-BGA Mounting: Surface Mount Number of I/O: 470 Family Name: EPF10K200 Categories: Integrated Circuits (ICs) Case / Package: 600-BGA (45x45) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870598-EPF10K200SBC600-1
Series: FLEX-10KS®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 600-BGA
Package: Bulk
Package: 600-BGA
Mounting: Surface Mount
Number of I/O: 470
Family Name: EPF10K200
Categories: Integrated Circuits (ICs)
Case / Package: 600-BGA (45x45)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K200SBC600-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K200SBC600-1
IC FPGA 470 I/O 600BGA

IC FPGA 470 I/O 600BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870598-EPF10K200SBC600-1 EPF10K200SBC600-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 600-BGA (45x45)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details