Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C XC2S30-6TQG144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799592-XC2S30-6TQG14 4C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144; APA300-TQG144I; APA300-TQ144I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799592-XC2S30-6TQG14 4C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144; APA300-TQG144I; APA300-TQ144I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C - 799592-XC2S30-6TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C
799592-XC2S30-6TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C 799592-XC2S30-6TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799592-XC2S30-6TQG14 4C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 92 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 972 Total RAM Bits: 24576 Number of Gates: 30000 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144; APA300-TQG144I; APA300-TQ144I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799592-XC2S30-6TQG144C
Series: Spartan-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 92
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 972
Total RAM Bits: 24576
Number of Gates: 30000
Family Name: XC2S30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA300-TQG144ES; APA300-TQG144; APA300-TQG144I; APA300-TQ144I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S30-6TQG144C-ND
FPGAs (Field Programmable Gate Array) XC2S30-6TQG144C-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 92 24576 972 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-6TQG144C
FPGA - Field Programmable Gate Array XC2S30-6TQG144C
FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S30-6TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S30-6TQG144C
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799592-XC2S30-6TQG144C XC2S30-6TQG144C-ND XC2S30-6TQG144C XC2S30-6TQG144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-6TQG144C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000
Logic Cells / Logic Blocks 972
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data