Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N EPF10K50SFC256-1N

Description
Manufacturer: Altera Win Source Part Number: 870607-EPF10K50SFC25 6-1N Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870607-EPF10K50SFC25 6-1N Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N - 870607-EPF10K50SFC256-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N
870607-EPF10K50SFC256-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N 870607-EPF10K50SFC256-1N
Manufacturer: Altera Win Source Part Number: 870607-EPF10K50SFC25 6-1N Series: FLEX-10KS® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 191 Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870607-EPF10K50SFC256-1N
Series: FLEX-10KS®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 256-BGA
Package: Bulk
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 191
Family Name: EPF10K50
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SFC256-1N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SFC256-1N
IC FPGA 191 I/O 256FBGA

IC FPGA 191 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870607-EPF10K50SFC256-1N EPF10K50SFC256-1N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details