Xilinx, Inc. Configuration PROMs for FPGAs XC17V08VQ44C

Description
IC PROM SER C-TEMP 3.3V 44-VQFP
Request a Quote Datasheet
Description
IC PROM SER C-TEMP 3.3V 44-VQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - XC17V08VQ44C-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
XC17V08VQ44C-ND
Configuration PROMs for FPGAs XC17V08VQ44C-ND
IC PROM SER C-TEMP 3.3V 44-VQFP

IC PROM SER C-TEMP 3.3V 44-VQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number XC17V08VQ44C-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Controllers - AN983BX-BG-R-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260805-SI32261-C-FM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details