Nexperia B.V. Hex unbuffered inverter 74AHCU04D,118

Description
The 74AHCU04 is high-speed Si-gate CMOS devices and is pin compatible with low power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7A. The 74AHCU04 is a general purpose hex unbuffered inverter. Each of the six inverters is a single stage. Features and benefits Low power dissipation Balanced propagation delays Inputs accepts voltages higher than VCC ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C
Request a Quote
Description
The 74AHCU04 is high-speed Si-gate CMOS devices and is pin compatible with low power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7A. The 74AHCU04 is a general purpose hex unbuffered inverter. Each of the six inverters is a single stage. Features and benefits Low power dissipation Balanced propagation delays Inputs accepts voltages higher than VCC ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCU04D is a high-speed Si-gate CMOS hex unbuffered inverter, pin compatible with LSTTL and specified in compliance with JEDEC standard No. 7A. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm and operates over a temperature range of -40 °C to +125 °C. The device features ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3), balanced propagation delays, and inputs that accept voltages higher than VCC. Each of the six inverters is a single-stage design.

Datasheet Summary
Powered by GS/AI

The 74AHCU04D is a high-speed Si-gate CMOS hex unbuffered inverter, pin compatible with LSTTL and specified in compliance with JEDEC standard No. 7A. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm and operates over a temperature range of -40 °C to +125 °C. The device features ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3), balanced propagation delays, and inputs that accept voltages higher than VCC. Each of the six inverters is a single-stage design.

Suppliers

Company
Product
Description
Supplier Links
Hex unbuffered inverter - 74AHCU04D,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex unbuffered inverter
74AHCU04D,118
Hex unbuffered inverter 74AHCU04D,118
The 74AHCU04 is high-speed Si-gate CMOS devices and is pin compatible with low power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7A. The 74AHCU04 is a general purpose hex unbuffered inverter. Each of the six inverters is a single stage. Features and benefits Low power dissipation Balanced propagation delays Inputs accepts voltages higher than VCC ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C

The 74AHCU04 is high-speed Si-gate CMOS devices and is pin compatible with low power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7A.

The 74AHCU04 is a general purpose hex unbuffered inverter. Each of the six inverters is a single stage.

Features and benefits

  • Low power dissipation
  • Balanced propagation delays
  • Inputs accepts voltages higher than VCC
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHCU04D,118 - Rochester Electronics
Newburyport, MA, United States
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74AHCU04D,118 74AHCU04D,118
Product Name Hex unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHCT2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Inverting Schmitt trigger - 74AHCT1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers