Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S30XLPD8C XC17S30XLPD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043801-XC17S30XLPD8C Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30XLV08C; XC17S30XLSOG8C; XC17S30XLVOG8C; XC17S30XLSO20C ; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043801-XC17S30XLPD8C Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30XLV08C; XC17S30XLSOG8C; XC17S30XLVOG8C; XC17S30XLSO20C ; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S30XLPD8C - 043801-XC17S30XLPD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S30XLPD8C
043801-XC17S30XLPD8C
Memory - Memory - Configuration Proms for FPGAs - XC17S30XLPD8C 043801-XC17S30XLPD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 043801-XC17S30XLPD8C Packaging: Tube/Rail Memory Size: 300kb Programmable Type: OTP Family Name: XC17S30XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S30XLV08C; XC17S30XLSOG8C; XC17S30XLVOG8C; XC17S30XLSO20C ; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043801-XC17S30XLPD8C
Packaging: Tube/Rail
Memory Size: 300kb
Programmable Type: OTP
Family Name: XC17S30XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17S30XLV08C; XC17S30XLSOG8C; XC17S30XLVOG8C; XC17S30XLSO20C ;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 043801-XC17S30XLPD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S30XLPD8C
Package / Mounting 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 1067692-KP254XTMA2 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details