Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S30VO8I
Description
IC PROM SER 300K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC PROM SER 300K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC17S30VO8I-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
5V; Other; 4.5V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 2.4V
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details