Nexperia B.V. Triple unbuffered inverter 74AHC3GU04DC,125

Description
The 74AHC3GU04 is a triple unbuffered inverter. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V CMOS input level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC3GU04 is a triple unbuffered inverter. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V CMOS input level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC3GU04DC is a triple unbuffered inverter in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C. It supports a supply voltage range of 2.0 to 5.5 V and features overvoltage-tolerant inputs up to 5.5 V. The device complies with ESD protection standards: HBM exceeds 2000 V and CDM exceeds 1000 V. Total power dissipation is rated up to 250 mW, derating linearly with temperature above 99 °C.

Datasheet Summary
Powered by GS/AI

The 74AHC3GU04DC is a triple unbuffered inverter in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C. It supports a supply voltage range of 2.0 to 5.5 V and features overvoltage-tolerant inputs up to 5.5 V. The device complies with ESD protection standards: HBM exceeds 2000 V and CDM exceeds 1000 V. Total power dissipation is rated up to 250 mW, derating linearly with temperature above 99 °C.

Suppliers

Company
Product
Description
Supplier Links
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Triple unbuffered inverter
74AHC3GU04DC,125
Triple unbuffered inverter 74AHC3GU04DC,125
The 74AHC3GU04 is a triple unbuffered inverter. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Balanced propagation delays Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V CMOS input level High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC3GU04 is a triple unbuffered inverter. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Symmetrical output impedance
  • Balanced propagation delays
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • CMOS input level
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHC3GU04DC,125
Product Name Triple unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVT16601DGG,118 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 74ABT126DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers