Xicom Technology, Inc. XTRS-100K Solid State Power Amplifier - Ku-Band

Description
Gain control is provided via the front panel or through the remote interfaces. A high frequency resonant conversion power supply is used that accepts a wide range of prime power (90 to 264 VAC). Power factor correction circuitry is also included which minimizes line current distortion and reduces the required Volt-Amps input. Depending upon user requirements, this high power amplifier can be configured for single thread, redundant, or phase combined configurations
Datasheet
Description
Gain control is provided via the front panel or through the remote interfaces. A high frequency resonant conversion power supply is used that accepts a wide range of prime power (90 to 264 VAC). Power factor correction circuitry is also included which minimizes line current distortion and reduces the required Volt-Amps input. Depending upon user requirements, this high power amplifier can be configured for single thread, redundant, or phase combined configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain control is provided via the front panel or through the remote interfaces. A high frequency resonant conversion power supply is used that accepts a wide range of prime power (90 to 264 VAC). Power factor correction circuitry is also included which minimizes line current distortion and reduces the required Volt-Amps input. Depending upon user requirements, this high power amplifier can be configured for single thread, redundant, or phase combined configurations

Gain control is provided via the front panel or through the remote interfaces. A high frequency resonant conversion power supply is used that accepts a wide range of prime power (90 to 264 VAC). Power factor correction circuitry is also included which minimizes line current distortion and reduces the required Volt-Amps input. Depending upon user requirements, this high power amplifier can be configured for single thread, redundant, or phase combined configurations

Supplier's Site Datasheet

Technical Specifications

  Xicom Technology, Inc.
Product Category RF Amplifiers
Product Number XTRS-100K Solid State Power Amplifier - Ku-Band
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA713N7E6327XTSA1 - 913325-BGA713N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-7-1
View Details
3 suppliers
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details